CIT Relay & Switch General Purpose Relays J115F11B110VACS6

Description
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 series is a general purpose relay with a sealed package measuring 31.7 x 26.9 x 20.3 mm and a weight of 30g. It features a SPST N.C. contact arrangement (1B), a 110VAC coil with a power consumption of 2VA, a maximum switching current of 40A, and a maximum switching voltage of 277VAC and 110VDC. The relay is UL and TÜV certified, rated for 100K electrical cycles at rated load and 10M mechanical cycles, with an insulation resistance of 1000MΩ min. and dielectric strength of 4000V rms coil to contact. Operating temperature ranges from -55°C to +125°C. Contact material is AgSnO₂. Coil pick-up voltage is 82.5VAC, release voltage is 33VAC, operate time is 15ms, and release time is 10ms.

Datasheet Summary
Powered by GS/AI

The J115F1 series is a general purpose relay with a sealed package measuring 31.7 x 26.9 x 20.3 mm and a weight of 30g. It features a SPST N.C. contact arrangement (1B), a 110VAC coil with a power consumption of 2VA, a maximum switching current of 40A, and a maximum switching voltage of 277VAC and 110VDC. The relay is UL and TÜV certified, rated for 100K electrical cycles at rated load and 10M mechanical cycles, with an insulation resistance of 1000MΩ min. and dielectric strength of 4000V rms coil to contact. Operating temperature ranges from -55°C to +125°C. Contact material is AgSnO₂. Coil pick-up voltage is 82.5VAC, release voltage is 33VAC, operate time is 15ms, and release time is 10ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11B110VACS6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11B110VACS6
General Purpose Relays 1204-J115F11B110VACS6
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11B110VACS6
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 20.28 - Modular step relay 16A - 202880120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details