The J115F1 series is a general-purpose relay with a SPST NO contact form, rated for 50A at 240VAC resistive load and 110VDC switching voltage. It has a 9VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay is available in a non-cover profile, sealed variant, and meets F-class insulation. It measures 31.7 x 26.9 x 20.3 mm and weighs 27g without cover. Operating temperature ranges from -55°C to +125°C, with a mechanical life of 10M cycles and electrical life of 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN9VDCN6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |