The J115F1 series is a general purpose relay with a 50A contact rating, available in SPST NO (1A), SPST NC (1B), or SPDT (1C) contact arrangements. This variant features a no cover profile, a 5VDC coil, and 1.5W coil power. It measures 31.7 x 26.9 x 20.3 mm and weighs 27g without a cover. The relay has a contact resistance under 30 milliohms, uses AgSnO₂ contact material, and operates from -55°C to +125°C with F-class insulation. It supports a maximum switching voltage of 110VDC and 277VAC, with a maximum switching current of 50A and a coil operate time of 15ms and release time of 10ms. The relay is sealed and meets UL and TÜV contact ratings for resistive loads.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN5VDCNH1.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |