The J115F1 is a general purpose relay with a SPST NO contact arrangement (1A), rated for 50A at 240VAC resistive load and 110VDC switching voltage. It features a 24VDC coil with 1.5W power consumption, a no-cover profile, and AgSnO2In2O3 contact material. The relay has a dimensions of 31.7 x 26.9 x 20.3 mm, operates from -55°C to +125°C, and meets F-class insulation. It is non-sealed, with an operate time of 15ms and a release time of 10ms. The dielectric strength is standard, and the contact resistance is less than 30 milliohms. The mechanical life is 10 million cycles, and the electrical life at rated load is 100,000 cycles on average.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN24VDCNH1.5U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |