The J115F1 series is a general-purpose relay with a 50A contact rating for SPST NO configuration, rated for 277VAC switching voltage and 2.7VA coil power with a 277VAC coil. It features a sealed, standard profile package measuring 31.7 x 26.9 x 20.3 mm, with a contact material of AgSnO₂In₂O₃, operating temperature range of -55°C to +125°C, and F-class coil insulation. The relay has a mechanical life of 10 million cycles, an electrical life of 100,000 cycles at rated load, and complies with UL and TÜV contact ratings. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH277VACS6U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |