The J115F1 series is a general purpose relay with a SPST NO contact arrangement, rated for 50A at 240VAC resistive load and 110VDC switching voltage. It features a 24VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, has F-class insulation, and operates from -55°C to +125°C. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. Contact material is AgSnO₂, with contact resistance under 30 milliohms initial. It meets UL and TÜV contact ratings, supports 100K electrical cycles at rated load, 10M mechanical cycles, and has dielectric strength of 2500V rms between coil and contact at sea level.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH24VDCSH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |