The J115F1 series is a general-purpose relay with a SPST NO contact arrangement (1A), rated for 50A at 240VAC resistive load and 110VDC switching voltage. It features a 12VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, has F-class coil insulation, and operates from -55°C to +125°C. Contact material is AgSnO₂. Dimensions are 31.7 × 26.9 × 20.3 mm, and weight is 30g. It meets UL and TÜV contact ratings for resistive switching.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH12VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |