The J115F1 is a general purpose relay with a SPST-NO contact arrangement, sealed construction, and a 9VDC coil. It has a coil power consumption of 0.9W, a maximum switching current of 40A, and a maximum switching voltage of 110VDC. The contact material is AgSnO₂In₂O₃. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 30g. It is rated for operation from -55°C to +125°C, with an insulation resistance of 1000MΩ minimum and dielectric strength of 4000V rms between coil and contact. The contact rating is 40A at 240VAC and 30A at 277VAC resistive load, and it meets UL, CUL, and TÜV certifications. The part has Pin 6 included and is not the high dielectric strength option.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A9VDCSH.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |