The J115F1 series is a general purpose relay with a SPST-NO contact arrangement (1A), sealed housing, and pin 6 removed, designed for PCB mounting. It measures 31.7 x 26.9 x 20.3 mm and weighs 27 g without a cover. The relay has a 9VDC coil with a pick-up voltage of 6.75 VDC, a release voltage of 0.9 VDC, and a coil power of 0.6 W. Contact ratings include 40A at 240VAC resistive and 30A at 277VAC resistive, with a maximum switching current of 40A and voltage of 110VDC. It meets UL F class, UL/CUL, and TÜV certifications. The contact material is AgSnO₂In₂O₃, with an initial contact resistance under 30 milliohms. Operating temperature ranges from -55°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A9VDCS6.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |