The J115F1 is a general-purpose relay with a SPDT contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It features a sealed enclosure, a coil power consumption of 0.6W for DC variants, and operates at 9VDC with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC. The relay is UL and TÜV certified, with an operating temperature range of -55°C to +125°C, and a physical size of 31.7 x 26.9 x 20.3 mm. It has a contact resistance under 30 milliohms and meets a dielectric strength of 4000V rms between coil and contact. The terminal strength is rated at 10N, and it is designed for 10M mechanical cycles and 100K electrical cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A9VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |