The J115F1 is a general purpose relay with a SPST-NO contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It is sealed, features a 12VDC coil with 0.6W power consumption, and has pin 6 removed. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 30g. It operates from -55°C to +125°C, meets UL F class and TÜV certifications, and has a contact resistance of less than 30 milliohms. Insulation resistance is 1000MΩ minimum at 500VDC, with 2500Vrms dielectric strength between coil and contact when pin 6 is removed. The relay supports 100K electrical cycles at rated load and 10M mechanical cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A12VDCS6.6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |