CIT Relay & Switch Power Relays, Over 2 Amps J114FL2CS85VDC.41

Description
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J114FL2CS85VDC.41-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J114FL2CS85VDC.41-ND
Power Relays, Over 2 Amps 2449-J114FL2CS85VDC.41-ND
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J114FL2CS85VDC.41 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114FL2CS85VDC.41
General Purpose Relays 1204-J114FL2CS85VDC.41
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: DPDT (2 Form C), Contact Rating: 8A, Switching Voltage: 277VAC, 30VDC, Coil Current: 81mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: DPDT (2 Form C), Contact Rating: 8A, Switching Voltage: 277VAC, 30VDC, Coil Current: 81mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J114FL2CS85VDC.41
Relays - Power Relays, Over 2 Amps J114FL2CS85VDC.41
RELAY GEN PURPOSE DPDT 8A 5V

RELAY GEN PURPOSE DPDT 8A 5V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J114FL2CS85VDC.41-ND 1204-J114FL2CS85VDC.41 J114FL2CS85VDC.41
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2424 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 2042-3809 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Industrial Relay - 700-CF220G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details