The J114AF series is a sealed, PC board mounted general purpose relay with a DPST NO (2A) contact arrangement, rated for 8A at 250VAC and 5A at 30VDC resistive load, with a maximum switching power of 480W and 4000VA, and maximum switching voltage of 380VAC and 110VDC. The relay has a 6VDC coil with 0.72W power consumption, 20mm height, and dimensions of 29.0 x 12.7 x 20.0 mm. It is UL/CUL certified, with an operating temperature range of -55°C to +125°C, mechanical life of 10M cycles, and electrical life of 100K cycles at rated load. Contact material is AgSnO₂, and insulation resistance is 100MΩ min. at 500VDC.
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 89mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF2AS6VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |