CIT Relay & Switch Power Relays, Over 2 Amps J114AF1CS3VDC.53

Description
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J114AF1CS3VDC.53-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J114AF1CS3VDC.53-ND
Power Relays, Over 2 Amps 2449-J114AF1CS3VDC.53-ND
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J114AF1CS3VDC.53 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF1CS3VDC.53
General Purpose Relays 1204-J114AF1CS3VDC.53
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W

Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .53W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J114AF1CS3VDC.53-ND 1204-J114AF1CS3VDC.53
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details