The J114AF series is a general purpose relay with SPDT contact arrangement, PCB mounting, and sealed construction. It has a switching capacity of 16A at 250VAC and 30VDC, with maximum switching voltage ratings of 380VAC and 110VDC. The relay operates with a 24VDC coil consuming 0.72W, has an operate time of 20ms and release time of 10ms, and meets UL/CUL certification. Its physical dimensions are 29.0 x 12.7 x 20.0 mm, with an operating temperature range of -55°C to +125°C and mechanical life of 10 million cycles. Contact material is AgSnO2.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF1CS24VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |