CIT Relay & Switch General Purpose Relays J114AF1CHS24VDC.72

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J114AF series is a sealed, PC board-mounted general purpose relay with a SPDT (1C) contact arrangement, rated for switching up to 16A at 250VAC or 30VDC, and a maximum switching voltage of 380VAC or 110VDC. The relay has a coil power of 0.72W, operates at 24VDC, and has a coil resistance of 1050Ω. It meets UL/CUL certification, has a 100M Ω minimum insulation resistance, and a 5000V rms dielectric strength between coil and contacts. The operating temperature range is -55°C to +125°C, mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load. The device measures 29.0 mm x 12.7 mm x 20.0 mm and weighs 14g.

Datasheet Summary
Powered by GS/AI

The J114AF series is a sealed, PC board-mounted general purpose relay with a SPDT (1C) contact arrangement, rated for switching up to 16A at 250VAC or 30VDC, and a maximum switching voltage of 380VAC or 110VDC. The relay has a coil power of 0.72W, operates at 24VDC, and has a coil resistance of 1050Ω. It meets UL/CUL certification, has a 100M Ω minimum insulation resistance, and a 5000V rms dielectric strength between coil and contacts. The operating temperature range is -55°C to +125°C, mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load. The device measures 29.0 mm x 12.7 mm x 20.0 mm and weighs 14g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114AF1CHS24VDC.72 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF1CHS24VDC.72
General Purpose Relays 1204-J114AF1CHS24VDC.72
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J114AF1CHS24VDC.72
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.1200 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Automotive Relays - 2765980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
View Details