CIT Relay & Switch General Purpose Relays J114AF1AHS3VDC.72

Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J114AF series is a general-purpose relay with a SPST normally open contact configuration, designed for printed circuit board mounting. It has a sealed construction, a coil power of 0.72W, and operates at 3VDC. The relay switches up to 16A at 250VAC or 30VDC resistive loads, with a maximum switching voltage of 380VAC and 110VDC. Physical dimensions are 29.32mm length, 12.60mm width, and 20.58mm height. It meets UL/CUL certification, has a contact resistance under 50 milliohms, and operates within a temperature range of -55°C to +125°C. The contact material is AgSnO2, with an electrical life of 100,000 cycles at rated load and a mechanical life of 10 million cycles.

Datasheet Summary
Powered by GS/AI

The J114AF series is a general-purpose relay with a SPST normally open contact configuration, designed for printed circuit board mounting. It has a sealed construction, a coil power of 0.72W, and operates at 3VDC. The relay switches up to 16A at 250VAC or 30VDC resistive loads, with a maximum switching voltage of 380VAC and 110VDC. Physical dimensions are 29.32mm length, 12.60mm width, and 20.58mm height. It meets UL/CUL certification, has a contact resistance under 50 milliohms, and operates within a temperature range of -55°C to +125°C. The contact material is AgSnO2, with an electrical life of 100,000 cycles at rated load and a mechanical life of 10 million cycles.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J114AF1AHS3VDC.72 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J114AF1AHS3VDC.72
General Purpose Relays 1204-J114AF1AHS3VDC.72
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 176mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J114AF1AHS3VDC.72
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.1242S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers
Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers