CIT Relay & Switch Power Relays, Over 2 Amps J109F1CS125VDC.80

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J109F1CS125VDC.80-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J109F1CS125VDC.80-ND
Power Relays, Over 2 Amps 2449-J109F1CS125VDC.80-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J109F1CS125VDC.80 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J109F1CS125VDC.80
General Purpose Relays 1204-J109F1CS125VDC.80
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 161mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 161mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J109F1CS125VDC.80
Relays - Power Relays, Over 2 Amps J109F1CS125VDC.80
RELAY GEN PURPOSE SPDT 12A 5V

RELAY GEN PURPOSE SPDT 12A 5V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J109F1CS125VDC.80-ND 1204-J109F1CS125VDC.80 J109F1CS125VDC.80
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617785-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Type 39.81 - MasterTIMER - EMR - Relay interface module 6A - 398100240060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
View Details
2 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details