The J109F series is a general-purpose relay with a SPST normally closed contact arrangement, designed for PC board mounting. It measures 22.3 x 17.3 x 14.5 mm and weighs 11 g. The relay is rated for 12 A switching current, with a maximum switching voltage of 380 VAC and 110 VDC, and a maximum switching power of 336 W. The coil operates at 9 VDC with a power consumption of 0.36 W, a pick-up voltage of 6.75 VDC, and a release voltage of 0.9 VDC. Operate and release times are 7 ms and 4 ms respectively. The contacts are made of AgSnO, and the relay is UL and CUL certified with F-class insulation. It is sealed, with an operating temperature range of -55°C to +125°C and a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 40mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS129VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |