The J109F is a general purpose relay with a SPST normally closed contact arrangement, designed for PC board mounting. It has a physical size of 22.3 mm × 17.3 mm × 14.5 mm and weighs 11 g. The relay is rated for 12A switching current at 28VDC and 125VAC general purpose applications, with a maximum switching voltage of 380VAC and 110VDC. The coil operates at 12VDC with a power consumption of 0.45W, a pick-up voltage of 9VDC max, and a release voltage of 1.2VDC min. Operate and release times are 7ms and 4ms respectively. It is UL and CUL certified, F-class insulated, sealed, and operates from -55°C to +125°C. Contact material is AgSnO, with a contact resistance under 50 milliohms initial, and mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 37mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS1212VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |