The J109F series is a general purpose relay with SPST normally closed contact arrangement, PC board mounting, and a sealed design. It measures 22.3 x 17.3 x 14.5 mm and weighs 11 g. The relay is rated for 10 A switching current at 28 VDC and 125 VAC general purpose, with a maximum switching voltage of 380 VAC and 110 VDC, and a maximum switching power of 336 W. The coil operates at 5 VDC with a power consumption of 0.80 W, has a coil resistance of 70 Ω, and operates within a temperature range of -55°C to +125°C. It is UL and CUL certified, rated for F-class insulation, and has a mechanical life of 10 million cycles with 100 k cycles under rated load. Contact material is AgSnO.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 161mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS105VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |