The J109F series is a general purpose relay with a SPST normally closed (1B) contact arrangement, designed for PC board mounting. It measures 22.3 x 17.3 x 14.5 mm and weighs 11 g. The relay is rated for 10 A at 28 VDC and 125 VAC general purpose, with a maximum switching voltage of 380 VAC and 110 VDC. The coil operates at 48 VDC with a power consumption of 0.80 W, a pick-up voltage of 36 VDC, and a release voltage of 4.8 VDC. It has an operate time of 7 ms and a release time of 4 ms. The contact material is AgSnO, and it is UL and CUL certified with F-class insulation. The operating temperature range is -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 17mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS1048VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |