The J109F series is a general-purpose relay with a 1C (SPDT) contact arrangement, designed for PC board mounting. The part measures 22.3 x 17.3 x 14.5 mm and weighs 11 g. It is UL and CUL certified with an F-class coil insulation rating. For the 24VDC coil variant with .45W power, the coil resistance is 1600 Ω, the pick-up voltage is 18 VDC, and the release voltage is 2.4 VDC. The relay has an operate time of 7 ms and a release time of 4 ms. Contact rating is 10 A at 28 VDC and 125 VAC resistive, with a maximum switching voltage of 380 VAC and 110 VDC. The contact material is AgSnO, and the operating temperature range is -55 °C to +125 °C. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles at rated load. The relay is process sealed.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 19mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS1024VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |