The J109F is a SPST normally closed general purpose relay with 10A contact rating, designed for PC board mounting. It has a sealed construction and measures 22.3 x 17.3 x 14.5 mm. The relay operates at 24VDC with a coil power of 0.36W, has a maximum switching voltage of 380VAC and 110VDC, and a maximum switching current of 20A. Contact material is AgSnO, with an initial contact resistance under 50 milliohms. It is rated for 100K electrical cycles and 10M mechanical cycles, with an operating temperature range of -55°C to +125°C. The relay is UL and CUL certified with F-class coil insulation and meets dielectric strength ratings of 2500V rms between coil and contact. Minimum insulation resistance is 100MΩ at 500VDC.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 15mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS1024VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |