CIT Relay & Switch General Purpose Relays J109F1BS1012VDC.80

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J109F1BS1012VDC.80 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J109F1BS1012VDC.80
General Purpose Relays 1204-J109F1BS1012VDC.80
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J109F1BS1012VDC.80
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Timer Relays - 1792928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details