The J109F series is a general-purpose relay with a PC board mounting style and a sealed design, measuring 22.3 x 17.3 x 14.5 mm and weighing 11 g. It features a SPST normally closed (1B) contact arrangement, a 10A contact rating, and can switch up to 380 VAC and 110 VDC. The relay uses AgSnO contact material, has a coil power of 0.36 W at 12 VDC, and operates with a must-operate voltage of 9 VDC and a release voltage of 1.2 VDC. It meets UL and CUL certifications, with an insulation resistance of at least 100 MΩ and a coil-to-contact dielectric strength of 2500 Vrms. Operating temperature ranges from -55°C to +125°C, and the relay has a mechanical life of 10 million cycles. Coil operate time is 7 ms and release time is 4 ms.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 380VAC, 110VDC, Coil Current: 30mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J109F1BS1012VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |