CIT Relay & Switch General Purpose Relays J109F1AS1212VDC.45

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 37mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 37mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J109F1AS1212VDC.45 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J109F1AS1212VDC.45
General Purpose Relays 1204-J109F1AS1212VDC.45
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 37mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Current: 37mA, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J109F1AS1212VDC.45-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J109F1AS1212VDC.45-ND
Power Relays, Over 2 Amps 2449-J109F1AS1212VDC.45-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J109F1AS1212VDC.45
Relays - Power Relays, Over 2 Amps J109F1AS1212VDC.45
RELAY GEN PURPOSE SPST 12A 12V

RELAY GEN PURPOSE SPST 12A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1204-J109F1AS1212VDC.45 2449-J109F1AS1212VDC.45-ND J109F1AS1212VDC.45
Product Name General Purpose Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-353 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers