The J107F series is a small, lightweight, PCB-mounting general-purpose relay with a SPST normally closed (1B) contact arrangement, rated for 20A switching current and 2500VA switching power. It operates with a 9VDC coil consuming 0.45W, has a contact resistance below 50 milliohms, and uses AgSnO2 contact material. The relay is UL and CUL certified, with UL F-class coil insulation, and is sealed. It measures 19.0 x 15.5 x 15.3 mm and supports operating temperatures from -55°C to +125°C. Electrical life is rated at 100,000 cycles at rated load, with a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 380VAC, 110VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS209VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |