The J107F series is a general-purpose relay with a PC board mounting style, measuring 19.0 x 15.5 x 15.3 mm and weighing 9.5 g. It features a SPST normally closed (1B) contact arrangement, rated for 20A switching current and 380VAC/110VDC switching voltage, with silver tin oxide contact material. The relay is UL F class rated and UL/CUL certified, with a coil power of 0.45W and a 5VDC coil voltage. It operates within a temperature range of -55°C to +125°C, has a mechanical life of 10 million cycles, and is process sealed. Insulation resistance is at least 100 MΩ at 500VDC, with a dielectric strength of 1500V rms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 380VAC, 110VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS205VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |