The J107F is a general purpose relay with a SPST normally closed contact arrangement, rated for 20A switching current and 380VAC/110VDC switching voltage. It features a .45W coil operating at 3VDC, with a maximum operate time of 2.25 ms and release time of 0.3 ms. The relay is sealed, PC board mounted, and measures 19.0 x 15.5 x 15.3 mm. It is UL and CUL certified with F-class coil insulation, and operates within a temperature range of -55°C to +125°C. Contact material is AgSnO2, with initial contact resistance under 50 milliohms.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 380VAC, 110VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS203VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |