The J107F series is a small, lightweight, PCB-mounting general-purpose relay with SPST-NC (1B) contact arrangement, rated for 20A switching current and 380VAC/110VDC switching voltage. It has a .45W coil, AgSnO2 contact material, and is sealed. Dimensions are 19.0 x 15.5 x 15.3 mm. It meets UL and CUL certifications, with an insulation resistance of 100M Ω min, dielectric strength of 1500V rms coil-to-contact, and operates from -55°C to +125°C. Mechanical life is 10M cycles, electrical life is 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 380VAC, 110VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS2012VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |