The J107F series is a PC board-mounted general purpose relay with SPST normally closed (1B) contact configuration, rated for 15A switching current and 250VAC switching voltage. It has a .45W coil operating at 9VDC, with a pick-up voltage of 6.75VDC and a release voltage of 0.9VDC. The relay features AgSnO2 contacts, offers 100K electrical cycles at rated load, and is UL and CUL certified with F-class insulation. It measures 19.0 x 15.5 x 15.3 mm, weighs 9.5g, and operates from -55°C to +125°C. The unit is process sealed and has a maximum coil power of .45W.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS159VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |