The J107F series is a small, lightweight, PC board-mounting general purpose relay with a SPST normally closed (1B) contact arrangement. It has a sealed construction, AgSnO2 contact material, and a coil power of 0.80W with a 3VDC coil voltage. The relay is UL and CUL certified with a Class F insulation rating. Maximum switching current is 15A at 125VAC, and maximum switching voltage is 380VAC or 110VDC. It measures 19.0 x 15.5 x 15.3 mm and operates from -55°C to +125°C. Mechanical life is rated at 10 million cycles, and electrical life is 30,000 cycles at rated load. Insulation resistance is 100MΩ min. at 500VDC.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS153VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |