The J107F series is a general purpose relay with a PC board mounting style, measuring 19.0 x 15.5 x 15.3 mm and weighing 9.5 g. It features a SPST normally closed (1B) contact arrangement, with a 15A contact rating at 125VAC and a .45W coil. The relay is sealed, UL/CUL certified, and rated for F-class insulation. It operates from -55°C to +125°C, with a coil pickup voltage of 2.25 VDC and release voltage of 0.3 VDC. Contact resistance is less than 50 milliohms, and the relay supports a maximum switching voltage of 380VAC and 110VDC. Mechanical life is rated at 10 million cycles, and electrical life is 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS153VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |