The J107F series is a family of general purpose relays with PC board mounting, featuring a SPST normally closed (1B) contact arrangement, 15A switching capacity at 125VAC, and a 24VDC coil rated at 0.36W. The relay has a sealed construction, AgSnO2 contact material, and operates from -55°C to +125°C. It is UL F class rated with E197851 certification and measures 19.0 x 15.5 x 15.3 mm. Mechanical life is rated at 10 million cycles, with an insulation resistance of at least 100MΩ and dielectric strength of 1500V rms between coil and contacts. The part number indicates a 15A contact rating and 0.36W coil power, consistent with the series specifications.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS1524VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |