The J107F series is a PCB-mounting general purpose relay with a SPST normally closed (1B) contact arrangement, rated for 15A switching current and 125VAC switching voltage, operated by a 12VDC coil drawing 0.36W. It has a sealed construction, measures 19.0 x 15.5 x 15.3 mm, and weighs 9.5g. The relay is UL F class rated with E197851 certification, supports an operating temperature range of -55°C to +125°C, and has a mechanical life of 10 million cycles. Contact material is AgSnO₂ with an initial contact resistance below 50 milliohms. The insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500Vrms between coil and contacts. The operate time is 10ms and release time is 5ms as specified for the 12VDC coil variant.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS1512VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |