The J107F series is a PC board mounted general purpose relay with a SPST normally closed contact arrangement, rated for 12A switching current at 125VAC and 28VDC, and a 9VDC coil with 0.36W power consumption. The relay is sealed, weighs 9.5g, and measures 19.0 x 15.5 x 15.3 mm. It has a contact resistance under 50 milliohms, operates from -55°C to +125°C, and meets UL F class rating E197851 and UL/CUL certification. The coil pick-up voltage is 6.75VDC, release voltage is 0.9VDC, operate time is 9ms, and release time is 5ms.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 125VAC, 28VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS129VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |