Mounting Type: Through Hole, Coil Voltage: 18VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: High Contact Load, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
RELAY GEN PURPOSE SPDT 10A 18VDC
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1204-J105E1CS18VDC.45 | 2449-J105E1CS18VDC.45-ND |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps |
| Relay Type | General | General |
| Mounting | Socket or Plug-in Style | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Double Throw |
| Features | Sealed Relay |