CIT Relay & Switch Power Relays, Over 2 Amps J105E1AS12VDC.20

Description
RELAY GEN PURPOSE SPST N.O. 10A
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPST N.O. 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J105E1AS12VDC.20-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J105E1AS12VDC.20-ND
Power Relays, Over 2 Amps 2449-J105E1AS12VDC.20-ND
RELAY GEN PURPOSE SPST N.O. 10A

RELAY GEN PURPOSE SPST N.O. 10A

Buy Now Datasheet
General Purpose Relays - 1204-J105E1AS12VDC.20 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J105E1AS12VDC.20
General Purpose Relays 1204-J105E1AS12VDC.20
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: High Contact Load, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .20W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: High Contact Load, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J105E1AS12VDC.20-ND 1204-J105E1AS12VDC.20
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1235S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details