The J105D series is a small, sealed power relay with a SPST-NO contact arrangement, designed for general-purpose switching applications. It measures 20.6 x 10.2 x 15.8 mm and weighs 7 g. The relay supports a maximum switching current of 10 A at 120 VAC resistive load, and switching power up to 2770 VA. The 9 VDC coil variant has a nominal coil resistance of 405 Ω, consumes 6.75 W of power, and operates with a 0.9 ms release time. Contacts are made of AgSnO and rated for 100K electrical cycles under rated load. The relay meets a dielectric strength of 4000 V rms between coil and contact, and an insulation resistance of 1000 MΩ min. It operates across a temperature range of -55 °C to +125 °C.
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J105D1AS9VDC.45-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |