CIT Relay & Switch General Purpose Relays J104C2C24VDC.36S

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .51W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .51W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J104C is a DPDT general-purpose relay with bifurcated contacts, designed for PC board mounting. It measures 20.0 (21.0) x 9.8 x 10.8 mm and weighs 4.5 g. The relay supports a 24VDC coil with a power rating of 0.36 W, a pick-up voltage of 18.00 VDC, and a release voltage of 2.4 VDC. Contact rating is 2A at 30VDC resistive load with a maximum switching current of 3A and switching voltage of 250VAC or 48VDC. Contact resistance is less than 50 milliohms initial, with contact material consisting of Ag + Au clad. Electrical life is rated at 500K cycles at rated load, and mechanical life at 100M cycles. It operates from -40°C to +85°C, meets FCC Part 68, and is sealed. Insulation resistance is 1000M Ω min. at 500VDC, with dielectric strength of 1000V rms min. between contacts.

Datasheet Summary
Powered by GS/AI

The J104C is a DPDT general-purpose relay with bifurcated contacts, designed for PC board mounting. It measures 20.0 (21.0) x 9.8 x 10.8 mm and weighs 4.5 g. The relay supports a 24VDC coil with a power rating of 0.36 W, a pick-up voltage of 18.00 VDC, and a release voltage of 2.4 VDC. Contact rating is 2A at 30VDC resistive load with a maximum switching current of 3A and switching voltage of 250VAC or 48VDC. Contact resistance is less than 50 milliohms initial, with contact material consisting of Ag + Au clad. Electrical life is rated at 500K cycles at rated load, and mechanical life at 100M cycles. It operates from -40°C to +85°C, meets FCC Part 68, and is sealed. Insulation resistance is 1000M Ω min. at 500VDC, with dielectric strength of 1000V rms min. between contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J104C2C24VDC.36S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J104C2C24VDC.36S
General Purpose Relays 1204-J104C2C24VDC.36S
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .51W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .51W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J104C2C24VDC.36S
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.27 - Modular step relay 16A - 202790124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA02.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details