The J104C2C24VDC.20S is a DPDT general-purpose relay with bifurcated contacts, designed for PC board mounting. It measures 20.0 x 9.8 x 10.8 mm and weighs 4.5 g. The relay operates at 24 VDC with a coil power of 0.20 W, has a contact rating of 2 A at 30 VDC resistive load, and supports a maximum switching voltage of 250 VAC and 48 VDC. It meets FCC Part 68 standards, offers an insulation resistance of 1000 MΩ minimum at 500 VDC, and operates reliably between -40°C and +85°C. Mechanical life is rated at 100 million cycles, and electrical life at 500,000 cycles under rated load conditions. The terminal material is copper alloy, and the relay is process sealed.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .51W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J104C2C24VDC.20S |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |