CIT Relay & Switch Power Relays, Over 2 Amps J104A2C48VDC.40S

Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Request a Quote
Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

J104A2C48VDC.40S is a DPDT (2 Form C) PCB-mounting power relay with bifurcated contacts, designed for high-reliability switching applications. It measures 20.18 to 20.30 mm in length, 9.95 to 10.00 mm in width, and 10.60 to 11.45 mm in height, with a weight of 4.5 g. The relay operates on a 48 VDC coil with a power consumption of 0.40 W, has a maximum switching voltage of 250 VAC and 48 VDC, and a maximum switching current of 3 A. Contact ratings include 1 A at 125 VAC resistive and 2 A at 30 VDC resistive, with a maximum switching power of 24 W and 125 VA. Contact resistance is less than 50 milliohms initial, and insulation resistance is at least 1000 MΩ at 500 VDC. The relay meets FCC Part 68, has an operating temperature range of -40°C to +85°C, and is sealed for environmental protection.

Datasheet Summary
Powered by GS/AI

J104A2C48VDC.40S is a DPDT (2 Form C) PCB-mounting power relay with bifurcated contacts, designed for high-reliability switching applications. It measures 20.18 to 20.30 mm in length, 9.95 to 10.00 mm in width, and 10.60 to 11.45 mm in height, with a weight of 4.5 g. The relay operates on a 48 VDC coil with a power consumption of 0.40 W, has a maximum switching voltage of 250 VAC and 48 VDC, and a maximum switching current of 3 A. Contact ratings include 1 A at 125 VAC resistive and 2 A at 30 VDC resistive, with a maximum switching power of 24 W and 125 VA. Contact resistance is less than 50 milliohms initial, and insulation resistance is at least 1000 MΩ at 500 VDC. The relay meets FCC Part 68, has an operating temperature range of -40°C to +85°C, and is sealed for environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J104A2C48VDC.40S-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J104A2C48VDC.40S-ND
Power Relays, Over 2 Amps 2449-J104A2C48VDC.40S-ND
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2449-J104A2C48VDC.40S-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393148-3 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Auxiliary Module 2 No 6A Rohs Compliant Finder - 37AK5891 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details