The J102 series is a printed circuit board-mounted general-purpose relay with a sealed design, measuring 15.5 x 10.5 x 11.3 mm and weighing 3.5 g. It features a SPST normally closed (1B) contact arrangement with AgNi + Au contact material, rated for 3A at 125VAC and 5A at 30VDC, with a maximum switching power of 270VA at 120VAC for normally closed contacts. The coil operates at 24VDC with a power consumption of 0.45W, a pick-up voltage of 18VDC, and a release voltage of 2.4VDC. Operate and release times are 2.4 ms. It meets insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1250Vrms coil-to-contact. Operating temperature ranges from -40°C to +85°C. The part number J102K1BS324VDC.45 is not explicitly printed, but the series is described with matching specifications.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 30mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J102K1BS324VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |