CIT Relay & Switch General Purpose Relays J102K1BS16VDC.36

Description
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 60mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 60mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J102 series is a general purpose relay with PC board mounting, designed for high density applications. It has a sealed design and measures 15.5 x 10.5 x 11.3 mm. The relay features a SPST normally closed contact arrangement (1B) with a contact rating of 3A at 125VAC general use, and contacts made of AgNi + Au. The coil operates at 6VDC with a power consumption of 0.36W, a pick-up voltage of 4.5VDC max, and a release voltage of 0.6VDC min. The operate time is 5ms and release time is 5ms. Operating temperature ranges from -40°C to +85°C. The relay has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1250V rms between coil and contact. Weight is 3.5g.

Datasheet Summary
Powered by GS/AI

The J102 series is a general purpose relay with PC board mounting, designed for high density applications. It has a sealed design and measures 15.5 x 10.5 x 11.3 mm. The relay features a SPST normally closed contact arrangement (1B) with a contact rating of 3A at 125VAC general use, and contacts made of AgNi + Au. The coil operates at 6VDC with a power consumption of 0.36W, a pick-up voltage of 4.5VDC max, and a release voltage of 0.6VDC min. The operate time is 5ms and release time is 5ms. Operating temperature ranges from -40°C to +85°C. The relay has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1250V rms between coil and contact. Weight is 3.5g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J102K1BS16VDC.36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J102K1BS16VDC.36
General Purpose Relays 1204-J102K1BS16VDC.36
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 60mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 60mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J102K1BS16VDC.36
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.6062 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-347 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers