The J102 series is a general-purpose relay for PC board mounting, designed for high-density applications with a compact size of 15.5 x 10.5 x 11.3 mm and a weight of 3.5 g. It features a SPST normally closed (1B) contact arrangement with AgNi + Au contacts rated at 5A at 125VAC, supporting up to 10,000 cycles. The relay operates with a 5VDC coil consuming 0.45W, has a pick-up voltage of 3.75VDC maximum, and a release voltage of 0.5VDC minimum. Electrical life is rated at 100,000 cycles under rated load, with an operate time of 5ms and release time of 5ms. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1250Vrms between coil and contacts. The operating temperature ranges from -40°C to +85°C, with a sealed design. Mechanical life is rated at 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 5amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 89mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS55VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |