The J102 series is a PC board mounting general purpose relay with a physical size of 15.5 x 10.5 x 11.3 mm and a weight of 3.5 g. It offers SPST N.O., SPST N.C., or SPDT contact arrangements with AgNi + Au or Ag + Au contact materials, rated for 3A or 5A at 125VAC or 30VDC, and supports a maximum switching power of 270VA at 120VAC. The relay operates with coil powers of 0.20W, 0.36W, or 0.45W, and a 24VDC coil variant has a pick-up voltage of 18VDC and a release voltage of 2.4VDC. It meets an insulation resistance of 100MΩ min. at 500VDC, dielectric strength of 1250Vrms coil-to-contact, and operates from -40°C to +85°C with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 5amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS524VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |