The J102 series is a general-purpose relay with a PC board mounting style and dimensions of 15.5 x 10.5 x 11.3 mm. The part J1021BS512VDC.45 corresponds to a SPST normally closed (1B) contact arrangement with a 5A AgNi contact rating at 125VAC, 30VDC, and a .45W coil operating at 12VDC. Maximum switching voltage is 300VAC and 150VDC, with a maximum switching current of 5A. The relay has a mechanical life of 10M cycles, an electrical life of 100K cycles at rated load, and operates from -40°C to +85°C. It is sealed, with contact resistance under 50 milliohms and dielectric strength of 1250V rms between coil and contact. Coil pickup voltage is 9VDC max, release voltage is 1.2VDC min, operate time is 1.2ms, and release time is 2.4ms. Weight is 3.5g.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 5amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS512VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |