The J102 series is a general purpose relay with PC board mounting, designed for high-density applications. It has a sealed construction and measures 15.5 x 10.5 x 11.3 mm. The relay features a SPST N.C. contact arrangement, with a contact rating of 3A at 125VAC general use and 3A at 30VDC resistive use, using AgNi + Au contact material. Coil power consumption is 0.20W at 24VDC, with a pick-up voltage of 18VDC and a release voltage of 2.4VDC. Operate time is 2.4ms, and release time is 2.4ms. It supports a maximum switching voltage of 300VAC and 150VDC, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Operating temperature ranges from -40°C to +85°C, and weight is 3.5g.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 30mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS324VDC.20 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |