The J102 series is a general-purpose, sealed PCB-mount relay with dimensions of 15.5 x 10.5 x 11.3 mm and a weight of 3.5g. It features a SPST N.C. (1B) contact arrangement rated for 3A at 125VAC, 10k cycles, with AgNi + Au contact material. The coil operates at 9VDC with 0.36W power consumption, a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. Operate and release times are 5ms each. Maximum switching voltage is 300VAC and 150VDC. Contact resistance is under 50 milliohms, insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1250Vrms coil-to-contact. Mechanical life is 10M cycles, electrical life is 100k cycles at rated load. Operating temperature ranges from -40°C to +85°C. Shock resistance is 100m/s² for 11ms, and vibration resistance is 1.50mm at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 40mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS19VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |